Essentra Components Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating PCC-5

Description
A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.
Request a Quote Datasheet
Description
A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating - PCC-5 - Essentra Components
Erie, PA, USA
Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating
PCC-5
Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating PCC-5
A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.

A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.

Supplier's Site
Cable Supports and Fasteners - RPC4604-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4604-ND
Cable Supports and Fasteners RPC4604-ND
Cable Clip, Bendable White Adhesive

Cable Clip, Bendable White Adhesive

Buy Now Datasheet
Cable Clamp, Steel/pvcwhite, 8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4315 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Steel/pvcwhite, 8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4315
Cable Clamp, Steel/pvcwhite, 8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4315
CABLE CLAMP, STEEL/PVCWHITE, 8MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip Hook; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride), Steel; Cable Clamp / Clip Colour:White; External Length:8mm RoHS Compliant: Yes

CABLE CLAMP, STEEL/PVCWHITE, 8MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip Hook; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride), Steel; Cable Clamp / Clip Colour:White; External Length:8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number PCC-5 RPC4604-ND 66AJ4315
Product Name Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating Cable Supports and Fasteners Cable Clamp, Steel/pvcwhite, 8Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.625 inch (15.87 mm)
View Details
3 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details