Essentra Components Cable Clamps - Plug In, Locking PKKL-4

Description
Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel CCP Style has a step in the locking base allowing ratcheting down on bundle
Request a Quote Datasheet
Description
Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel CCP Style has a step in the locking base allowing ratcheting down on bundle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Plug In, Locking - PKKL-4 - Essentra Components
Erie, PA, USA
Cable Clamps - Plug In, Locking
PKKL-4
Cable Clamps - Plug In, Locking PKKL-4
Can be opened and closed multiple times for adding or removing cables Large contoured base that assures stable mounting 2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel CCP Style has a step in the locking base allowing ratcheting down on bundle

Can be opened and closed multiple times for adding or removing cables
Large contoured base that assures stable mounting
2 Styles; PKKL - Natural, Nylon 6/6, .256 Hole, .031 - .062 Panel. CCP - Grey, Nylon 6/6, .187 Hole, .071 - .110 Panel
CCP Style has a step in the locking base allowing ratcheting down on bundle

Supplier's Site
Cable Supports and Fasteners - RPC1855-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1855-ND
Cable Supports and Fasteners RPC1855-ND
"Cable Clip, C-Type Natural Push In 0.532"" (13.51mm)"

"Cable Clip, C-Type Natural Push In 0.532"" (13.51mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 30.3Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4350 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 30.3Mm; Cable Clamp / Clip Type Essentra Components
66AJ4350
Cable Clamp, Nylon 6.6, Natural, 30.3Mm; Cable Clamp / Clip Type Essentra Components 66AJ4350
CABLE CLAMP, NYLON 6.6, NATURAL, 30.3MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:13.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:30.3mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 30.3MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:13.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:30.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number PKKL-4 RPC1855-ND 66AJ4350
Product Name Cable Clamps - Plug In, Locking Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 30.3Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Half Cable Clamp - 8147 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers