Essentra Components Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating PCC-12

Description
A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.
Request a Quote Datasheet
Description
A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating - PCC-12 - Essentra Components
Erie, PA, USA
Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating
PCC-12
Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating PCC-12
A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.

A soft flexible steel clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.

Supplier's Site
Cable Supports and Fasteners - RPC1249-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1249-ND
Cable Supports and Fasteners RPC1249-ND
Cable Clip, Bendable White Adhesive

Cable Clip, Bendable White Adhesive

Buy Now Datasheet
Cable Clamp, Steel/pvcwhite, 19Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4314 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Steel/pvcwhite, 19Mm; Cable Clamp / Clip Type Essentra Components
66AJ4314
Cable Clamp, Steel/pvcwhite, 19Mm; Cable Clamp / Clip Type Essentra Components 66AJ4314
CABLE CLAMP, STEEL/PVCWHITE, 19MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip Hook; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride), Steel; Cable Clamp / Clip Colour:White; External Length:19mm RoHS Compliant: Yes

CABLE CLAMP, STEEL/PVCWHITE, 19MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip Hook; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride), Steel; Cable Clamp / Clip Colour:White; External Length:19mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number PCC-12 RPC1249-ND 66AJ4314
Product Name Wire Clip - Adhesive Mount, Flexible Steel, Vinyl Coating Cable Supports and Fasteners Cable Clamp, Steel/pvcwhite, 19Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2479227 - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details