Essentra Components Flat Cable Clamp - Screw & Adhesive Mount, with Tension RDAFCC-25

Description
Flat Cable Clamps are simple to use and install. They have an adhesive base to aid the ease of installation and there is an alternative screw mount option. These clamps have additional tension which provides a strong clamp on a flat cable
Request a Quote Datasheet
Description
Flat Cable Clamps are simple to use and install. They have an adhesive base to aid the ease of installation and there is an alternative screw mount option. These clamps have additional tension which provides a strong clamp on a flat cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clamp - Screw & Adhesive Mount, with Tension - RDAFCC-25 - Essentra Components
Erie, PA, USA
Flat Cable Clamp - Screw & Adhesive Mount, with Tension
RDAFCC-25
Flat Cable Clamp - Screw & Adhesive Mount, with Tension RDAFCC-25
Flat Cable Clamps are simple to use and install. They have an adhesive base to aid the ease of installation and there is an alternative screw mount option. These clamps have additional tension which provides a strong clamp on a flat cable

Flat Cable Clamps are simple to use and install. They have an adhesive base to aid the ease of installation and there is an alternative screw mount option. These clamps have additional tension which provides a strong clamp on a flat cable

Supplier's Site
Cable Supports and Fasteners - RPC4864-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4864-ND
Cable Supports and Fasteners RPC4864-ND
"Cable Clip, Flat Gray Fastener 1.000"" (25.40mm)"

"Cable Clip, Flat Gray Fastener 1.000"" (25.40mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Grey, 29.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4369 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Grey, 29.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4369
Cable Clamp, Nylon 6.6, Grey, 29.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4369
CABLE CLAMP, NYLON 6.6, GREY, 29.7MM; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:29.7mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, GREY, 29.7MM; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:29.7mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number RDAFCC-25 RPC4864-ND 66AJ4369
Product Name Flat Cable Clamp - Screw & Adhesive Mount, with Tension Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Grey, 29.7Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
P-Clips - 1440690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details