One piece design that is self-mounting
They are quickly installed by hand
Many sizes are available for various bundle diameters and colors/materials
"Cable Clip, Bendable Black Push In 0.250"" (6.35mm)"
CABLE CLAMP, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External Width:6mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RSC-4-01 | RPC4958-ND | 66AJ4518 |
| Product Name | Cable Clamps - Hanger | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |