Essentra Components Hook & Loop - Clamps, Top Opening RKWB-1

Description
A hook and loop material that can mate together easily. These Clamps are ideal for cables that need to be held together securely, but also need to be released and resealed occasionally. With an adhesive base for quick and easy installation.
Description
A hook and loop material that can mate together easily. These Clamps are ideal for cables that need to be held together securely, but also need to be released and resealed occasionally. With an adhesive base for quick and easy installation.

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop - Clamps, Top Opening - RKWB-1 - Essentra Components
Erie, PA, USA
Hook & Loop - Clamps, Top Opening
RKWB-1
Hook & Loop - Clamps, Top Opening RKWB-1
A hook and loop material that can mate together easily. These Clamps are ideal for cables that need to be held together securely, but also need to be released and resealed occasionally. With an adhesive base for quick and easy installation.

A hook and loop material that can mate together easily. These Clamps are ideal for cables that need to be held together securely, but also need to be released and resealed occasionally. With an adhesive base for quick and easy installation.

Supplier's Site
Hook/loop Cable Tie, 132Mm X 25.4Mm, Blk; Cable Tie Material Essentra Components - 66AJ4466 - Newark, An Avnet Company
Chicago, IL, United States
Hook/loop Cable Tie, 132Mm X 25.4Mm, Blk; Cable Tie Material Essentra Components
66AJ4466
Hook/loop Cable Tie, 132Mm X 25.4Mm, Blk; Cable Tie Material Essentra Components 66AJ4466
HOOK/LOOP CABLE TIE, 132MM X 25.4MM, BLK; Cable Tie Material:-; Cable Tie Length:132mm; Cable Tie Width:25.4mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Hook and Loop; Product Range:- RoHS Compliant: Yes

HOOK/LOOP CABLE TIE, 132MM X 25.4MM, BLK; Cable Tie Material:-; Cable Tie Length:132mm; Cable Tie Width:25.4mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Hook and Loop; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Clamps Cable Ties
Product Number RKWB-1 66AJ4466
Product Name Hook & Loop - Clamps, Top Opening Hook/loop Cable Tie, 132Mm X 25.4Mm, Blk; Cable Tie Material Essentra Components
Material Hook & Loop
Unlock Full Specs
to access all available technical data

Similar Products

POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Cable Clips & Clamps - 7884842 - RS Components, Ltd.
Specs
Material Copper
Diameter 0.394 inch (10 mm)
View Details
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Powerpole ® 15/45 Mounting Clamp 4 or 8pole - 1462G3 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details