Essentra Components Cable Clamps - Plug In, Round Wire Saddle RWS-10-19

Description
Cables slide into wire saddle and are kept in place without the need of a locking mechanism The plug-in application adds to the ease of installation 2 sizes for amximum bundle diameters of 5/8 or 1 in 1 designed for .250" round hole, 1 designed for .250" square hole Available in both UL94 V-2 and UL94 V-0 materials Available in Natural and Black Colors
Request a Quote Datasheet
Description
Cables slide into wire saddle and are kept in place without the need of a locking mechanism The plug-in application adds to the ease of installation 2 sizes for amximum bundle diameters of 5/8 or 1 in 1 designed for .250" round hole, 1 designed for .250" square hole Available in both UL94 V-2 and UL94 V-0 materials Available in Natural and Black Colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Plug In, Round Wire Saddle - RWS-10-19 - Essentra Components
Erie, PA, USA
Cable Clamps - Plug In, Round Wire Saddle
RWS-10-19
Cable Clamps - Plug In, Round Wire Saddle RWS-10-19
Cables slide into wire saddle and are kept in place without the need of a locking mechanism The plug-in application adds to the ease of installation 2 sizes for amximum bundle diameters of 5/8 or 1 in 1 designed for .250" round hole, 1 designed for .250" square hole Available in both UL94 V-2 and UL94 V-0 materials Available in Natural and Black Colors

Cables slide into wire saddle and are kept in place without the need of a locking mechanism
The plug-in application adds to the ease of installation
2 sizes for amximum bundle diameters of 5/8 or 1 in
1 designed for .250" round hole, 1 designed for .250" square hole
Available in both UL94 V-2 and UL94 V-0 materials
Available in Natural and Black Colors

Supplier's Site
Cable Supports and Fasteners - RPC4979-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4979-ND
Cable Supports and Fasteners RPC4979-ND
"Cable Clip, Wire Saddle Natural Arrowhead 0.625"" (15.88mm)"

"Cable Clip, Wire Saddle Natural Arrowhead 0.625"" (15.88mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 26.2Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4522 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 26.2Mm; Cable Clamp / Clip Type Essentra Components
66AJ4522
Cable Clamp, Nylon 6.6, Natural, 26.2Mm; Cable Clamp / Clip Type Essentra Components 66AJ4522
CABLE CLAMP, NYLON 6.6, NATURAL, 26.2MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:26.2mm; Height:24.6mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 26.2MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:26.2mm; Height:24.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number RWS-10-19 RPC4979-ND 66AJ4522
Product Name Cable Clamps - Plug In, Round Wire Saddle Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 26.2Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8133 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 268011 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28 mm)
Material PVC; Polyvinyl Chloride
View Details
Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers