Essentra Components Cable Clamps - Plug In, Standoff, Flat Side SCCB-5-19

Description
Cables slide into wire saddle and are kept in place without the need of a locking mechanism Round wire saddle means a wide range of cable diameters are suitable Flat side can be beneficial when space is limited Cupped base provides stability and protects the hole from contaminants Mounts into a .256 - .276" hole in a .024 - .079 pnel Max bundle diameters of .87 or .43" Spacer lengths from .16 - .47 UL94 V-2 and V-0 are available
Request a Quote Datasheet
Description
Cables slide into wire saddle and are kept in place without the need of a locking mechanism Round wire saddle means a wide range of cable diameters are suitable Flat side can be beneficial when space is limited Cupped base provides stability and protects the hole from contaminants Mounts into a .256 - .276" hole in a .024 - .079 pnel Max bundle diameters of .87 or .43" Spacer lengths from .16 - .47 UL94 V-2 and V-0 are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Plug In, Standoff, Flat Side - SCCB-5-19 - Essentra Components
Erie, PA, USA
Cable Clamps - Plug In, Standoff, Flat Side
SCCB-5-19
Cable Clamps - Plug In, Standoff, Flat Side SCCB-5-19
Cables slide into wire saddle and are kept in place without the need of a locking mechanism Round wire saddle means a wide range of cable diameters are suitable Flat side can be beneficial when space is limited Cupped base provides stability and protects the hole from contaminants Mounts into a .256 - .276" hole in a .024 - .079 pnel Max bundle diameters of .87 or .43" Spacer lengths from .16 - .47 UL94 V-2 and V-0 are available

Cables slide into wire saddle and are kept in place without the need of a locking mechanism
Round wire saddle means a wide range of cable diameters are suitable
Flat side can be beneficial when space is limited
Cupped base provides stability and protects the hole from contaminants
Mounts into a .256 - .276" hole in a .024 - .079 pnel
Max bundle diameters of .87 or .43"
Spacer lengths from .16 - .47
UL94 V-2 and V-0 are available

Supplier's Site
Cable Supports and Fasteners - RPC3218-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3218-ND
Cable Supports and Fasteners RPC3218-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.866"" (22.00mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.866"" (22.00mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 17Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4554 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 17Mm; Cable Clamp / Clip Type Essentra Components
66AJ4554
Cable Clamp, Nylon 6.6, Natural, 17Mm; Cable Clamp / Clip Type Essentra Components 66AJ4554
CABLE CLAMP, NYLON 6.6, NATURAL, 17MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:22mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:17mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 17MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:22mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:17mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number SCCB-5-19 RPC3218-ND 66AJ4554
Product Name Cable Clamps - Plug In, Standoff, Flat Side Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 17Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details