Essentra Components Cable Supports and Fasteners RWSB-16-01A-RT

Description
"Cable Clip, Wire Saddle on Base Natural Adhesive, Fastener 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Adhesive, Fastener 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4984-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4984-ND
Cable Supports and Fasteners RPC4984-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive, Fastener 1.000"" (25.40mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive, Fastener 1.000"" (25.40mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 31.5Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4528 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 31.5Mm; Cable Clamp / Clip Type Essentra Components
66AJ4528
Cable Clamp, Nylon 6.6, Natural, 31.5Mm; Cable Clamp / Clip Type Essentra Components 66AJ4528
CABLE CLAMP, NYLON 6.6, NATURAL, 31.5MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31.5mm; Height:37.1mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 31.5MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31.5mm; Height:37.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4984-ND 66AJ4528
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 31.5Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers