Essentra Components Cable Clamps - Adhesive/Screw Mount, Round Wire Saddle RWSB-10-01

Description
Cables slide into wire saddle and are kept in place without the need of a locking mechanism Round wire saddle means a wide range of cable diameters are suitable 2 Sizes for maximum bundle diameters of 5/8" or 1" Available in both a screw mount (2 x #4) and adhesive mount version Natural, UL94 V-2 Nylon 6/6
Request a Quote Datasheet
Description
Cables slide into wire saddle and are kept in place without the need of a locking mechanism Round wire saddle means a wide range of cable diameters are suitable 2 Sizes for maximum bundle diameters of 5/8" or 1" Available in both a screw mount (2 x #4) and adhesive mount version Natural, UL94 V-2 Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive/Screw Mount, Round Wire Saddle - RWSB-10-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive/Screw Mount, Round Wire Saddle
RWSB-10-01
Cable Clamps - Adhesive/Screw Mount, Round Wire Saddle RWSB-10-01
Cables slide into wire saddle and are kept in place without the need of a locking mechanism Round wire saddle means a wide range of cable diameters are suitable 2 Sizes for maximum bundle diameters of 5/8" or 1" Available in both a screw mount (2 x #4) and adhesive mount version Natural, UL94 V-2 Nylon 6/6

Cables slide into wire saddle and are kept in place without the need of a locking mechanism
Round wire saddle means a wide range of cable diameters are suitable
2 Sizes for maximum bundle diameters of 5/8" or 1"
Available in both a screw mount (2 x #4) and adhesive mount version
Natural, UL94 V-2 Nylon 6/6

Supplier's Site
Cable Supports and Fasteners - RPC4981-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4981-ND
Cable Supports and Fasteners RPC4981-ND
"Cable Clip, Wire Saddle on Base Natural Fastener 0.625"" (15.88mm)"

"Cable Clip, Wire Saddle on Base Natural Fastener 0.625"" (15.88mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4525 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components
66AJ4525
Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components 66AJ4525
CABLE CLAMP, NYLON 6.6, NATURAL, 25.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; Height:24.1mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 25.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; Height:24.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number RWSB-10-01 RPC4981-ND 66AJ4525
Product Name Cable Clamps - Adhesive/Screw Mount, Round Wire Saddle Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Cable Clips & Clamps - 7884842P - RS Components, Ltd.
Specs
Diameter 0.315 inch (8 mm)
Material Copper
View Details