Essentra Components Cable Clamps - Adhesive Mount, Aluminum, 1 Arm RAK-2

Description
Aluminum clamps have a flexible arm that are flexes around a bundle Lightweight and durable Mounted with adhesive for quick installation. Made from Aluminum with a bright finish 2 sizes available for different bundle sizes; .23 and .38 in
Request a Quote Datasheet
Description
Aluminum clamps have a flexible arm that are flexes around a bundle Lightweight and durable Mounted with adhesive for quick installation. Made from Aluminum with a bright finish 2 sizes available for different bundle sizes; .23 and .38 in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, Aluminum, 1 Arm - RAK-2 - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, Aluminum, 1 Arm
RAK-2
Cable Clamps - Adhesive Mount, Aluminum, 1 Arm RAK-2
Aluminum clamps have a flexible arm that are flexes around a bundle Lightweight and durable Mounted with adhesive for quick installation. Made from Aluminum with a bright finish 2 sizes available for different bundle sizes; .23 and .38 in

Aluminum clamps have a flexible arm that are flexes around a bundle
Lightweight and durable
Mounted with adhesive for quick installation.
Made from Aluminum with a bright finish
2 sizes available for different bundle sizes; .23 and .38 in

Supplier's Site
Cable Supports and Fasteners - RPC3178-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3178-ND
Cable Supports and Fasteners RPC3178-ND
"Cable Clip, Bendable Silver Adhesive 0.374"" (9.50mm)"

"Cable Clip, Bendable Silver Adhesive 0.374"" (9.50mm)"

Buy Now Datasheet
Cable Clamp, Aluminium, 16.3Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4368 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium, 16.3Mm; Cable Clamp / Clip Type Essentra Components
66AJ4368
Cable Clamp, Aluminium, 16.3Mm; Cable Clamp / Clip Type Essentra Components 66AJ4368
CABLE CLAMP, ALUMINIUM, 16.3MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:16.3mm; External Width:19.3mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM, 16.3MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:16.3mm; External Width:19.3mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number RAK-2 RPC3178-ND 66AJ4368
Product Name Cable Clamps - Adhesive Mount, Aluminum, 1 Arm Cable Supports and Fasteners Cable Clamp, Aluminium, 16.3Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662273 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details