"Cable Clip, Wire Saddle on Base Natural Adhesive, Fastener 0.625"" (15.88mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 25.4MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; Height:24.1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC4982-ND | 66AJ4526 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |