Essentra Components Cable Supports and Fasteners SHKBS-8-01A-RT

Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.540"" L x 0.530"" H (13.72mm x 13.46mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.540"" L x 0.530"" H (13.72mm x 13.46mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5031-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5031-ND
Cable Supports and Fasteners RPC5031-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.540"" L x 0.530"" H (13.72mm x 13.46mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.540"" L x 0.530"" H (13.72mm x 13.46mm)"

Buy Now Datasheet
Cable Clamp, Natural, Nylon 6.6, 17.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4573 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Natural, Nylon 6.6, 17.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4573
Cable Clamp, Natural, Nylon 6.6, 17.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4573
CABLE CLAMP, NATURAL, NYLON 6.6, 17.8MM; Cable Clamp / Clip Type:Adhesive Standoff Harness Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:17.8mm RoHS Compliant: Yes

CABLE CLAMP, NATURAL, NYLON 6.6, 17.8MM; Cable Clamp / Clip Type:Adhesive Standoff Harness Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:17.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5031-ND 66AJ4573
Product Name Cable Supports and Fasteners Cable Clamp, Natural, Nylon 6.6, 17.8Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 475176 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Open arm clip
Diameter 0.394 inch (10 mm)
Material Aluminum; Aluminium
View Details