Essentra Components Cable Clamps - Adhesive Mount, Aluminum, 1 Arm RAK-1

Description
Aluminum clamps have a flexible arm that are flexes around a bundle Lightweight and durable Mounted with adhesive for quick installation. Made from Aluminum with a bright finish 2 sizes available for different bundle sizes; .23 and .38 in
Request a Quote Datasheet
Description
Aluminum clamps have a flexible arm that are flexes around a bundle Lightweight and durable Mounted with adhesive for quick installation. Made from Aluminum with a bright finish 2 sizes available for different bundle sizes; .23 and .38 in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, Aluminum, 1 Arm - RAK-1 - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, Aluminum, 1 Arm
RAK-1
Cable Clamps - Adhesive Mount, Aluminum, 1 Arm RAK-1
Aluminum clamps have a flexible arm that are flexes around a bundle Lightweight and durable Mounted with adhesive for quick installation. Made from Aluminum with a bright finish 2 sizes available for different bundle sizes; .23 and .38 in

Aluminum clamps have a flexible arm that are flexes around a bundle
Lightweight and durable
Mounted with adhesive for quick installation.
Made from Aluminum with a bright finish
2 sizes available for different bundle sizes; .23 and .38 in

Supplier's Site
Cables, Wires - Management - Cable Supports and Fasteners - RAK-1 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
RAK-1
Cables, Wires - Management - Cable Supports and Fasteners RAK-1
Win Source Part Number: 1363956-RAK-1 Category: Cables, Wires - Management - Cable Supports and Fasteners Fake Threat In the Open Market: 60 pct. Type: Clip, Bendable MSL Level: Not Applicable Mfr: Essentra Components Series: Richco Package: Bulk Product Status: Active Mounting Type: Adhesive HTSUS: 7616.99.5190 REACH Status: REACH Unaffected ECCN: EAR99 Color: Silver Material: Aluminum Length: 0.670" (17.02mm) Width: 0.440" (11.18mm) Opening Size: 0.236" (6.00mm) Adhesive: Polyethylene Based (RMS-93)

Win Source Part Number: 1363956-RAK-1
Category: Cables, Wires - Management - Cable Supports and Fasteners
Fake Threat In the Open Market: 60 pct.
Type: Clip, Bendable
MSL Level: Not Applicable
Mfr: Essentra Components
Series: Richco
Package: Bulk
Product Status: Active
Mounting Type: Adhesive
HTSUS: 7616.99.5190
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Silver
Material: Aluminum
Length: 0.670" (17.02mm)
Width: 0.440" (11.18mm)
Opening Size: 0.236" (6.00mm)
Adhesive: Polyethylene Based (RMS-93)

Buy Now Datasheet
Cable Supports and Fasteners - RPC4818-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4818-ND
Cable Supports and Fasteners RPC4818-ND
"Cable Clip, Bendable Silver Adhesive 0.236"" (6.00mm)"

"Cable Clip, Bendable Silver Adhesive 0.236"" (6.00mm)"

Buy Now Datasheet
Cable Clamp, Aluminium, 11.3Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4367 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium, 11.3Mm; Cable Clamp / Clip Type Essentra Components
66AJ4367
Cable Clamp, Aluminium, 11.3Mm; Cable Clamp / Clip Type Essentra Components 66AJ4367
CABLE CLAMP, ALUMINIUM, 11.3MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:11.3mm; External Width:17mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM, 11.3MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:11.3mm; External Width:17mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number RAK-1 RAK-1 RPC4818-ND 66AJ4367
Product Name Cable Clamps - Adhesive Mount, Aluminum, 1 Arm Cables, Wires - Management - Cable Supports and Fasteners Cable Supports and Fasteners Cable Clamp, Aluminium, 11.3Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details