Cables slide into wire saddle and are kept in place without the need of a locking mechanism
The plug-in application adds to the ease of installation
2 sizes for amximum bundle diameters of 5/8 or 1 in
1 designed for .250" round hole, 1 designed for .250" square hole
Available in both UL94 V-2 and UL94 V-0 materials
Available in Natural and Black Colors
"Cable Clip, Wire Saddle Natural Arrowhead 1.000"" (25.40mm)"
CABLE CLAMP, NYLON, NATURAL, 31.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:31.7mm; External Width:9.5mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RWS-16-19 | RPC4980-ND | 66AJ4524 |
| Product Name | Cable Clamps - Plug In, Round Wire Saddle | Cable Supports and Fasteners | Cable Clamp, Nylon, Natural, 31.7Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |