Essentra Components Wire Clip - Adhesive Mount, Flexible Aluminum, Foam Coating PFC-50M

Description
A soft aluminium clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.
Request a Quote Datasheet
Description
A soft aluminium clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clip - Adhesive Mount, Flexible Aluminum, Foam Coating - PFC-50M - Essentra Components
Erie, PA, USA
Wire Clip - Adhesive Mount, Flexible Aluminum, Foam Coating
PFC-50M
Wire Clip - Adhesive Mount, Flexible Aluminum, Foam Coating PFC-50M
A soft aluminium clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.

A soft aluminium clamp that can be fixed into desired position with a double sided foam tape for quick and easy installation.

Supplier's Site
Cable Supports and Fasteners - RPC4607-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4607-ND
Cable Supports and Fasteners RPC4607-ND
Cable Clip, Bendable Gray Adhesive

Cable Clip, Bendable Gray Adhesive

Buy Now Datasheet
Cable Clamp, Aluminium, 42.6Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4318 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium, 42.6Mm; Cable Clamp / Clip Type Essentra Components
66AJ4318
Cable Clamp, Aluminium, 42.6Mm; Cable Clamp / Clip Type Essentra Components 66AJ4318
CABLE CLAMP, ALUMINIUM, 42.6MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:42.6mm; External Width:25mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM, 42.6MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:42.6mm; External Width:25mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number PFC-50M RPC4607-ND 66AJ4318
Product Name Wire Clip - Adhesive Mount, Flexible Aluminum, Foam Coating Cable Supports and Fasteners Cable Clamp, Aluminium, 42.6Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Half Cable Clamp - 8153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details