Elastomer Strap is a cable management product that offers high degrees of flexibility. Made from black silicone rubber it can be wrapped and secured around a number of cables to bundle them together
"Strap and Button, Locking Black 4.33"" (110.00mm) 0.591"" (15.00mm)"
CABLE TIE, 300MM X 15MM, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6), Silicone Rubber; Cable Tie Length:300mm; Cable Tie Width:15mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
STRAP LOCK BLACK 11.81"
| Essentra Components | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Cable Clamps | Cable Ties | Cable Ties | Cable Ties |
| Product Number | ES-1 | RPC3935-ND | 66AJ3605 | ES-1 |
| Product Name | Cable Strap - Rubber Strap | Cable Ties and Zip Ties | Cable Tie, 300Mm X 15Mm, Black; Cable Tie Material Essentra Components | Cable Ties and Zip Ties |
| Material | Silicone Rubber & Nylon 6/6 |