Essentra Components Cable Clamp, Capacitor Holder, Nylon/blk; Cable Clamp / Clip Type Essentra Components SCHS-2

Description
CABLE CLAMP, CAPACITOR HOLDER, NYLON/BLK; Cable Clamp / Clip Type:Screw Mount Capacitor Holder; Internal Diameter:50.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:- RoHS Compliant: Yes
Description
CABLE CLAMP, CAPACITOR HOLDER, NYLON/BLK; Cable Clamp / Clip Type:Screw Mount Capacitor Holder; Internal Diameter:50.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Capacitor Holder, Nylon/blk; Cable Clamp / Clip Type Essentra Components - 66AJ4564 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Capacitor Holder, Nylon/blk; Cable Clamp / Clip Type Essentra Components
66AJ4564
Cable Clamp, Capacitor Holder, Nylon/blk; Cable Clamp / Clip Type Essentra Components 66AJ4564
CABLE CLAMP, CAPACITOR HOLDER, NYLON/BLK; Cable Clamp / Clip Type:Screw Mount Capacitor Holder; Internal Diameter:50.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:- RoHS Compliant: Yes

CABLE CLAMP, CAPACITOR HOLDER, NYLON/BLK; Cable Clamp / Clip Type:Screw Mount Capacitor Holder; Internal Diameter:50.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ4564
Product Name Cable Clamp, Capacitor Holder, Nylon/blk; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Clamping Clip For Conduit Tubes - 8221051 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.625 inch (15.87 mm)
View Details
3 suppliers