Ratcheting clip grips the bundle securely
Adjustable for a wide range of bundle diameters
While locking the bundle in, it will reopen for routing changes
Good for high vibration applications
Once the clip is closed it will not open until the tab is released
3 sizes for bundles from .310 in - .750 in
Snaps into a .250" Hole in a .030 - .060 in Panel
Available in either UL94 V-2 or UL94 V-0 material
"Cable Clip, C-Type Natural Arrowhead, Winged 0.578"" ~ 0.750"" (14.68mm ~ 19.05mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 38.1MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:38.1mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | PAKKL-5775-19 | RPC1367-ND | 66AJ4313 |
| Product Name | Cable Clamps - Plug In, Adjustable | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 38.1Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |