Essentra Components Cable Supports and Fasteners RDAFCC-82A

Description
"Cable Clip, Flat Gray Adhesive, Fastener 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat Gray Adhesive, Fastener 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC4869-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4869-ND
Cable Supports and Fasteners RPC4869-ND
"Cable Clip, Flat Gray Adhesive, Fastener 3.000"" (76.20mm)"

"Cable Clip, Flat Gray Adhesive, Fastener 3.000"" (76.20mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Grey, 82.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4374 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Grey, 82.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4374
Cable Clamp, Nylon 6.6, Grey, 82.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4374
CABLE CLAMP, NYLON 6.6, GREY, 82.8MM; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:76.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:82.8mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, GREY, 82.8MM; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:76.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:82.8mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC4869-ND 66AJ4374
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Grey, 82.8Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Cable Clips & Clamps - 109467 - RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
Material PVC; Polyvinyl Chloride
View Details