Essentra Components Datasheets for Cable Clamps

Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables.
Cable Clamps: Learn more

Page: 1 2 3
Product Name Notes
Adjustable Steel Clamps with Vinyl Coating are an incredibly flexible yet secure cable mounting solution
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The adhesive mount is a very secure yet removable application...
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The plug-in application adds to the ease of installation and...
Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The Stud Mount Clamp is mounted by the part being...
Cord Clips on Base are a simple yet effective means to mount a cable with an adhesive mounting style
For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount clamps offer a secure fastening with a simple installation thanks to the adhesive base. These clamps...
For flat or ribbon cables Flat Cable Clamps are ideal and the snap in feature offers a quick fastening with a simple installation. These clamps are also quick to remove...
Locks into place with a quarter of a turn. A quick an easy solution to gathering wires and holding in place.
Our most popular cable clamps! Cables can be removed for wiring changes or replacements. Screw mount wire harness clips offer an excellent way to control bundles Sizes for bundles from...
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Side Entry Wire Saddles are ideal when space may be restricted and therefore side entry is required.
Side Mount Wire Saddles are ideal for applications where space may be restricted and therefore side entry is required. These wire saddles also lock wires into place to ensure your...
Split design that allows bundles to be loaded by separating the clip at the base The bundle is held securely in place; removable only by removing the clip from the...
Steel Clamp Screw mounts are ideal for clamping applications for pipes, hoses, cables and wires. The rubber cushion provides some protection for the hose whilst the steel component and screw...
Strain Relief Clamps mount in a chassis to secure the main power cable in appliances. The clamp provides strain relief to the cable and protects the cable from the metal...
Suitable for attaching cables to a panel. With barbed teeth on the strap, you can fix cable bundles of up to 20mm in diameter.
The hinged locking top means that wires are held in place securely. The Wire Saddles lock into place with a quarter of a turn. A quick an easy solution to...
The hinged locking top means that wires are held in place securely. They have a screw mount fixing for a secure installation.
The hinged locking top means that wires are held in place securely. They have a snap-in fixing for quick installation.
The hinged locking top means that wires are held in place securely. They have an adhesive base fixing for quick installation.
The hinged locking top means that wires are held in place securely. They have the added feature of being removable, so that you can take the fixing out and replace...
These wire saddles have a fir tree mount fixing and are non-locking, meaning that your wires can be removed and replaced easily.
These wire saddles have a side entry, ideal when space is restricted, they also have an adhesive base fixing for quick and easy installation.
These Wire saddles have a snap rivet mount hole, suitable for a rivet with 3.6-3.7mm diameter. This style is non-locking, meaning that your wires can be removed and replaced easily.
These wire saddles have a snap-in arrowhead mount . This style is non-locking, meaning that your wires can be removed and replaced easily.
These wire saddles have a snap-in fixing and are non-locking, meaning that your wires can be removed and replaced easily.
These Wire Saddles have an adhesive mount fixing for quick and easy installation.
These wire saddles hold wires in place and away from the panel that the fastener is attached to, ideal for circuit boards or electrical boards that require no interference.
These wire salddes snap into a 5.5mm square hole in a - thick panel. The square hole prevents the wire saddle from rotating in the hole. Available in 4 sizes...
This universal cable grip is ideal for multiple cables, but keeping them all separate at the same time. With Screw hole fixings for a secure fastening.
Universal Mounting Strap are a very versatile cable management system which not only bound cable tightly but also can be mounted either by self-adhesive or by a screw or rivet...
Webbed Adjustable Clips are push mounting into a panel and then the adjustable clip is versatile to accept an array of cable sizes

<< Prev