Essentra Components Cable Clamps - Plug In, Round Wire Saddle RWS-16-01BK

Description
Cables slide into wire saddle and are kept in place without the need of a locking mechanism The plug-in application adds to the ease of installation 2 sizes for amximum bundle diameters of 5/8 or 1 in 1 designed for .250" round hole, 1 designed for .250" square hole Available in both UL94 V-2 and UL94 V-0 materials Available in Natural and Black Colors
Request a Quote Datasheet
Description
Cables slide into wire saddle and are kept in place without the need of a locking mechanism The plug-in application adds to the ease of installation 2 sizes for amximum bundle diameters of 5/8 or 1 in 1 designed for .250" round hole, 1 designed for .250" square hole Available in both UL94 V-2 and UL94 V-0 materials Available in Natural and Black Colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Plug In, Round Wire Saddle - RWS-16-01BK - Essentra Components
Erie, PA, USA
Cable Clamps - Plug In, Round Wire Saddle
RWS-16-01BK
Cable Clamps - Plug In, Round Wire Saddle RWS-16-01BK
Cables slide into wire saddle and are kept in place without the need of a locking mechanism The plug-in application adds to the ease of installation 2 sizes for amximum bundle diameters of 5/8 or 1 in 1 designed for .250" round hole, 1 designed for .250" square hole Available in both UL94 V-2 and UL94 V-0 materials Available in Natural and Black Colors

Cables slide into wire saddle and are kept in place without the need of a locking mechanism
The plug-in application adds to the ease of installation
2 sizes for amximum bundle diameters of 5/8 or 1 in
1 designed for .250" round hole, 1 designed for .250" square hole
Available in both UL94 V-2 and UL94 V-0 materials
Available in Natural and Black Colors

Supplier's Site
Cable Supports and Fasteners - RPC1259-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1259-ND
Cable Supports and Fasteners RPC1259-ND
"Cable Clip, Wire Saddle Black Arrowhead 1.000"" (25.40mm)"

"Cable Clip, Wire Saddle Black Arrowhead 1.000"" (25.40mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 31.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4523 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 31.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4523
Cable Clamp, Nylon 6.6, Black, 31.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4523
CABLE CLAMP, NYLON 6.6, BLACK, 31.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:31.7mm; Height:34.1mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 31.7MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:31.7mm; Height:34.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number RWS-16-01BK RPC1259-ND 66AJ4523
Product Name Cable Clamps - Plug In, Round Wire Saddle Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 31.7Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7624 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details