Essentra Components Cable Clamps - Hanger RSC-9-01

Description
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials
Request a Quote Datasheet
Description
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Hanger - RSC-9-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Hanger
RSC-9-01
Cable Clamps - Hanger RSC-9-01
One piece design that is self-mounting They are quickly installed by hand Many sizes are available for various bundle diameters and colors/materials

One piece design that is self-mounting
They are quickly installed by hand
Many sizes are available for various bundle diameters and colors/materials

Supplier's Site
Cable Supports and Fasteners - RPC4960-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC4960-ND
Cable Supports and Fasteners RPC4960-ND
"Cable Clip, Bendable Black Push In 0.625"" (15.88mm)"

"Cable Clip, Bendable Black Push In 0.625"" (15.88mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components - 66AJ4520 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
66AJ4520
Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components 66AJ4520
CABLE CLAMP, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External Width:6mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External Width:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number RSC-9-01 RPC4960-ND 66AJ4520
Product Name Cable Clamps - Hanger Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
P-Clips - 1440699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details