Cables slide into wire saddle and are kept in place without the need of a locking mechanism
Round wire saddle means a wide range of cable diameters are suitable
Flat side can be beneficial when space is limited
Cupped base provides stability and protects the hole from contaminants
Mounts into a .256 - .276" hole in a .024 - .079 pnel
Max bundle diameters of .87 or .43"
Spacer lengths from .16 - .47
UL94 V-2 and V-0 are available
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.866"" (22.00mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 17MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:22mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:17mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | SCCB-5-01 | SCCB-5-01-ND | 66AJ4553 |
| Product Name | Cable Clamps - Plug In, Standoff, Flat Side | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 17Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |