Various spacer options allow the cables to be isolated from board components
Bundle is inserted into the top of the clip where they are retained
Bundle options of .54 and .81 in
Snaps into a .187 in Hole in a .031 - .078 in Panel
Natural, UL94 V-2 Nylon 6/6
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.540"" L x 0.540"" H (13.72mm x 13.72mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 18MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:18mm; Height:29mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | SHK-6-01 | RPC5028-ND | 66AJ4570 |
| Product Name | Cable Clamps - Plug In, Standoff, Harness Clip | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 18Mm; Cable Clamp / Clip Type Essentra Components |
| Diameter | 0.540 inch (13.72 mm) |