Essentra Components Cable Supports and Fasteners SHR-C1

Description
"Cable Clip, C-Type Black Arrowhead, Winged 0.787"" ~ 0.984"" (19.99mm ~ 24.99mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Black Arrowhead, Winged 0.787"" ~ 0.984"" (19.99mm ~ 24.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - SHR-C1-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
SHR-C1-ND
Cable Supports and Fasteners SHR-C1-ND
"Cable Clip, C-Type Black Arrowhead, Winged 0.787"" ~ 0.984"" (19.99mm ~ 24.99mm)"

"Cable Clip, C-Type Black Arrowhead, Winged 0.787"" ~ 0.984"" (19.99mm ~ 24.99mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, -999Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4576 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, -999Mm; Cable Clamp / Clip Type Essentra Components
66AJ4576
Cable Clamp, Nylon 6.6, Black, -999Mm; Cable Clamp / Clip Type Essentra Components 66AJ4576
CABLE CLAMP, NYLON 6.6, BLACK, -999MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:42.5mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, -999MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:42.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number SHR-C1-ND 66AJ4576
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, -999Mm; Cable Clamp / Clip Type Essentra Components
Type C Style Clip
Unlock Full Specs
to access all available technical data