Shenzhen Shengyu Electronics Technology Limited Datasheets for Voltage Reference Chips

Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
2.5-V, LOW-DRIFT, LOW-POWER, SMA
4.1-V, LOW-DRIFT, LOW-POWER, SMA
5-V, LOW-DRIFT, LOW-POWER, SMALL
5V MICROPOWER VOLTAGE REFERENCE
ANA 2.5V PROG SHUNT REF
AUTOMOTIVE, LOW-DRIFT, LOW-POWER
DUAL P-W-M CONTROL CIRCUIT
HIGH TEMPERATURE LOW NOISE, VERY
IC REG LINEAR ADJ SHUNT REG
IC VOLTAGE REFERENCE
IC VREF SERIES 0.05% 8SOIC
IC VREF SERIES 0.05% 8VSSOP
IC VREF SERIES 0.05% SOT23-5
IC VREF SERIES 0.05% SOT23-6
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8VSSOP
IC VREF SERIES 0.15% 8UQFN
IC VREF SERIES 0.15% DIE
IC VREF SERIES 0.15% SC70-3
IC VREF SERIES 0.15% SOT23-3
IC VREF SERIES 0.2% SOT23-6
IC VREF SERIES 0.9% 0XCEPT
IC VREF SERIES 0.9% 8CFP
IC VREF SERIES 1% 8CERDIP
IC VREF SERIES 1% 8DIP
IC VREF SERIES 1% 8SOIC
IC VREF SERIES 1% SOT23-3
IC VREF SERIES 1% TO39
IC VREF SERIES 3.3V 0.05% SOT23
IC VREF SERIESV 0.05% SOT23-6
IC VREF SHNT ADJ 0.25% SOT323-6L
IC VREF SHUNT 0.1% SC70-5
IC VREF SHUNT 0.1% SOT23-3
IC VREF SHUNT 0.2% SC70-5
IC VREF SHUNT 0.2% SOT23-3
IC VREF SHUNT 0.5% SC70-5
IC VREF SHUNT 0.5% SOT23-3
IC VREF SHUNT 1% 8SOIC
IC VREF SHUNT 1% SOT23-3
IC VREF SHUNT 1.251V 16CDIP
IC VREF SHUNT ADJ 0.1% SC70-5
IC VREF SHUNT ADJ 0.1% SOT23-3
IC VREF SHUNT ADJ 0.25% 8SO
IC VREF SHUNT ADJ 0.25% SOT23-3
IC VREF SHUNT ADJ 0.25% SOT23-5
IC VREF SHUNT ADJ 0.25% TO92-3
IC VREF SHUNT ADJ 0.4% 8SO
IC VREF SHUNT ADJ 0.4% 8SOIC
IC VREF SHUNT ADJ 0.4% 8TSSOP
IC VREF SHUNT ADJ 0.4% DIE
IC VREF SHUNT ADJ 0.4% SOT23-3
IC VREF SHUNT ADJ 0.4% SOT23-5
IC VREF SHUNT ADJ 0.4% SOT323-6L
IC VREF SHUNT ADJ 0.4% SOT89-3
IC VREF SHUNT ADJ 0.4% TO92-3
IC VREF SHUNT ADJ 0.48% SOT23-3
IC VREF SHUNT ADJ 0.5% 8SO
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-5
IC VREF SHUNT ADJ 0.5% SOT23
IC VREF SHUNT ADJ 0.5% SOT89-3
IC VREF SHUNT ADJ 0.5% TO92-3
IC VREF SHUNT ADJ 1% 8SO
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-5
IC VREF SHUNT ADJ 1% SOT89-3
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT ADJ 2% 8SO
IC VREF SHUNT ADJ 2% SOT23-3
IC VREF SHUNT ADJ 2% SOT23-5
IC VREF SHUNT ADJ 2.2% TO92
PRECISION ADJUSTABLE (PROGRAMMAB
PRECISION ADJUSTABLE SHUNT REGU
PROTOTYPE
RAD-HARD 1.2 V PRECISION SHUNT V
THREE TERMINAL VOLTAGE REFERENCE
ULTRA-HIGH-PRECISION VOLTAGE REF
VOLTAGE REFERENCE
VREF 2.40-2.48 (LG INNOTE

<< Prev Next >>