Semtech Corp. Voltage Reference SC431LC5SK.5TRT

Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 100mA SOT-23-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 100mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - SC431LC5SK.5TRT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SC431LC5SK.5TRT-ND
Voltage Reference SC431LC5SK.5TRT-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.5% 100mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - SC431LC5SK.5TRT - 1094806-SC431LC5SK.5TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SC431LC5SK.5TRT
1094806-SC431LC5SK.5TRT
PMIC - PMIC - Voltage Reference - SC431LC5SK.5TRT 1094806-SC431LC5SK.5TRT
Manufacturer: Semtech Corporation Win Source Part Number: 1094806-SC431LC5SK.5 TRT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 16V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1094806-SC431LC5SK.5TRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-SC431LC5SK.5TRT
SOT23 Precision Voltage Reference IC 693-SC431LC5SK.5TRT
IC VREF SHUNT ADJ 0.5% SOT23-5 Product overview: SC431LC5SK.5TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LC5SK.5TRT can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT23-5 Product overview: SC431LC5SK.5TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LC5SK.5TRT can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Reference - SC431LC5SK.5TRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
SC431LC5SK.5TRT
Voltage Reference SC431LC5SK.5TRT
Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±0.5% 100 mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±0.5% 100 mA SOT-23-5

Buy Now
PMIC - Voltage Reference - SC431LC5SK.5TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SC431LC5SK.5TRT
PMIC - Voltage Reference SC431LC5SK.5TRT
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SC431LC5SK.5TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SC431LC5SK.5TRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SC431LC5SK.5TRT
IC VREF SHUNT ADJ 0.5% SOT23-5

IC VREF SHUNT ADJ 0.5% SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number SC431LC5SK.5TRT-ND 1094806-SC431LC5SK.5TRT 693-SC431LC5SK.5TRT SC431LC5SK.5TRT SC431LC5SK.5TRT SC431LC5SK.5TRT
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - SC431LC5SK.5TRT SOT23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Accuracy 0.5000 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - LM336Z-2.5 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Removed; Obsolete
View Details
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - ADR434BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Voltage Reference - ISL21060CFH630Z-TKTR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOT23; Other; SOT-23-6
TC 25 ppm/C
View Details
4 suppliers