Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Reference TL4050A50QDCKR

Description
Win Source Part Number: 1099554-TL4050A50QDC KR Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Current - Output: 15 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 5V Noise - 10Hz to 10kHz: 93µVrms Current - Cathode: 90 µA Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TL4050A41QDCKR; TL4050C50IDCKR; TL4050B50QDCKRQ1; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TL4050A50QDCKR-NDR, 2156-TL4050A50QDCKR, -TL4050A50QDCKRG4,TE XTISTL4050A50QDCKR,2 96-22794-6,296-22794 -2,296-22794-1,296-2 2794-1-NDR,-TL4050A5 0QDCKRG4-NDR,296-227 94-2-NDR,TL4050A50QD CKRG4-ND,TL4050A50QD CKRG4,-296-22794-1-N DR,-296-22794-1-ND,2 96-22794-6-NDR Base Product Number: TL4050
Request a Quote Datasheet
Description
Win Source Part Number: 1099554-TL4050A50QDC KR Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Current - Output: 15 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 5V Noise - 10Hz to 10kHz: 93µVrms Current - Cathode: 90 µA Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TL4050A41QDCKR; TL4050C50IDCKR; TL4050B50QDCKRQ1; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TL4050A50QDCKR-NDR, 2156-TL4050A50QDCKR, -TL4050A50QDCKRG4,TE XTISTL4050A50QDCKR,2 96-22794-6,296-22794 -2,296-22794-1,296-2 2794-1-NDR,-TL4050A5 0QDCKRG4-NDR,296-227 94-2-NDR,TL4050A50QD CKRG4-ND,TL4050A50QD CKRG4,-296-22794-1-N DR,-296-22794-1-ND,2 96-22794-6-NDR Base Product Number: TL4050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1099554-TL4050A50QDCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1099554-TL4050A50QDCKR
Integrated Circuits (ICs) - PMIC - Voltage Reference 1099554-TL4050A50QDCKR
Win Source Part Number: 1099554-TL4050A50QDC KR Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Current - Output: 15 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 5V Noise - 10Hz to 10kHz: 93µVrms Current - Cathode: 90 µA Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TL4050A41QDCKR; TL4050C50IDCKR; TL4050B50QDCKRQ1; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -TL4050A50QDCKR-NDR, 2156-TL4050A50QDCKR, -TL4050A50QDCKRG4,TE XTISTL4050A50QDCKR,2 96-22794-6,296-22794 -2,296-22794-1,296-2 2794-1-NDR,-TL4050A5 0QDCKRG4-NDR,296-227 94-2-NDR,TL4050A50QD CKRG4-ND,TL4050A50QD CKRG4,-296-22794-1-N DR,-296-22794-1-ND,2 96-22794-6-NDR Base Product Number: TL4050

Win Source Part Number: 1099554-TL4050A50QDCKR
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Current - Output: 15 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 5V
Noise - 10Hz to 10kHz: 93µVrms
Current - Cathode: 90 µA
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): TL4050A41QDCKR; TL4050C50IDCKR; TL4050B50QDCKRQ1;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -TL4050A50QDCKR-NDR,2156-TL4050A50QDCKR,-TL4050A50QDCKRG4,TEXTISTL4050A50QDCKR,296-22794-6,296-22794-2,296-22794-1,296-22794-1-NDR,-TL4050A50QDCKRG4-NDR,296-22794-2-NDR,TL4050A50QDCKRG4-ND,TL4050A50QDCKRG4,-296-22794-1-NDR,-296-22794-1-ND,296-22794-6-NDR
Base Product Number: TL4050

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL4050A50QDCKR
Precision Voltage Reference IC 693-TL4050A50QDCKR
Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 125 Product overview: TL4050A50QDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A50QDCKR can be used for catalog matching and distributor lookup.

Fixed voltage, 0.1%, 50-ppm/°C precision micropower shunt voltage reference 5-SC70 -40 to 125 Product overview: TL4050A50QDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050A50QDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-22794-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22794-2-ND
Voltage Reference 296-22794-2-ND
Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 5V V ±0.1% 15mA SC-70-5

Buy Now Datasheet
 - TL4050A50QDCKR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - Voltage Reference - TL4050A50QDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050A50QDCKR
PMIC - Voltage Reference TL4050A50QDCKR
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050A50QDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050A50QDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050A50QDCKR
IC VREF SHUNT 0.1% SC70-5

IC VREF SHUNT 0.1% SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1099554-TL4050A50QDCKR 693-TL4050A50QDCKR 296-22794-2-ND TL4050A50QDCKR TL4050A50QDCKR TL4050A50QDCKR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Reference Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; Tape & Reel Other; SOT-23-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SOT-SC70-5 Other; 5-TSSOP, SC-70-5, SOT-353
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385PW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR292FR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0180 mA
View Details
Voltage Reference - 559-UPC1093T-E2-AZ/S-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type Other; SC-74A, SOT-753
TC 100 ppm/C
View Details