MaxLinear, Inc. Voltage Reference SPX431LN-L/TR

Description
Shunt Voltage Reference IC Adjustable 2.503V 20VV ±1% 100mA TO-92-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.503V 20VV ±1% 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - SPX431LN-L/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SPX431LN-L/TR-ND
Voltage Reference SPX431LN-L/TR-ND
Shunt Voltage Reference IC Adjustable 2.503V 20VV ±1% 100mA TO-92-3

Shunt Voltage Reference IC Adjustable 2.503V 20VV ±1% 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-SPX431LN-L/TR
Precision Voltage Reference IC 693-SPX431LN-L/TR
IC VREF SHUNT ADJ 1% TO92-3 Product overview: SPX431LN-L/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LN-L/TR can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% TO92-3 Product overview: SPX431LN-L/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LN-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - SPX431LN-L/TR - 102641-SPX431LN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SPX431LN-L/TR
102641-SPX431LN-L/TR
PMIC - PMIC - Voltage Reference - SPX431LN-L/TR 102641-SPX431LN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 102641-SPX431LN-L/TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.503V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 102641-SPX431LN-L/TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.503V
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - SPX431LN-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SPX431LN-L/TR
PMIC - Voltage Reference SPX431LN-L/TR
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SPX431LN-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SPX431LN-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SPX431LN-L/TR
IC VREF SHUNT ADJ 1% TO92-3

IC VREF SHUNT ADJ 1% TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number SPX431LN-L/TR-ND 693-SPX431LN-L/TR 102641-SPX431LN-L/TR SPX431LN-L/TR SPX431LN-L/TR
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - SPX431LN-L/TR PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; Tape & Reel (TR) TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TC 30 ppm/C 30 ppm/C 30 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050102VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details