Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Power Management (PMIC) Voltage Reference
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: 8-CLCC
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TA)
Base Product Number: REF7012
Voltage - Output (Min/Fixed): 1.25V
Product Status: Active
ULTRA-HIGH-PRECISION
Series Voltage Reference IC Fixed 1.25V V ±0.025% 10mA 8-LCC (5x5)
Series Voltage Reference IC Fixed 1.25V V ±0.025% 10mA 8-LCC (5x5)
Series Voltage Reference IC Fixed 1.25V V ±0.025% 10mA 8-LCC (5x5)
ULTRA-HIGH-PRECISION
ULTRA-HIGH-PRECISION
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-REF7012QFKHT | 296-REF7012QFKHTTR-ND | REF7012QFKHT | REF7012QFKHT | |
| Product Name | Integrated Circuits (ICs)- Power Management (PMIC) Voltage Reference | Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; Tape & Reel (TR) /Cut Tape (CT) | Other; Tape & Reel (TR) | Other; 8-CLCC | Other; 8-CLCC | |
| Type | Series | Series | Series | ||
| VREF Type | Fixed; Programmable | Fixed | |||
| TC | 2 ppm/C | 2 ppm/C | |||
| VIN | 20 volts | 2.75 to 18 volts |