Texas Instruments High-Performance Analog Voltage Reference TL4051B12IDCKT

Description
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SC-70-5
Request a Quote
Description
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SC-70-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL4051B12IDCKT is a precision micropower shunt voltage reference from Lingto Electronic Limited, featuring a fixed output voltage of 1.225V with a maximum initial accuracy of 0.2% and a temperature coefficient of 50ppm/°C. It operates over a wide current range from 60OºA to 12mA and is stable with all capacitive loads, eliminating the need for an external output capacitor. The device is available in both industrial and extended temperature ranges, from -40°C to 85°C and -40°C to 125°C, respectively. It is suitable for various applications including data acquisition systems, power supplies, instrumentation, automotive electronics, and battery-powered equipment. The TL4051B12IDCKT is packaged in a compact SC-70-5 format, making it ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The TL4051B12IDCKT is a precision micropower shunt voltage reference from Lingto Electronic Limited, featuring a fixed output voltage of 1.225V with a maximum initial accuracy of 0.2% and a temperature coefficient of 50ppm/°C. It operates over a wide current range from 60OºA to 12mA and is stable with all capacitive loads, eliminating the need for an external output capacitor. The device is available in both industrial and extended temperature ranges, from -40°C to 85°C and -40°C to 125°C, respectively. It is suitable for various applications including data acquisition systems, power supplies, instrumentation, automotive electronics, and battery-powered equipment. The TL4051B12IDCKT is packaged in a compact SC-70-5 format, making it ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL4051B12IDCKT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL4051B12IDCKT-ND
Voltage Reference TL4051B12IDCKT-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SC-70-5

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SC-70-5

Buy Now Datasheet
PMIC - Voltage Reference - TL4051B12IDCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4051B12IDCKT
PMIC - Voltage Reference TL4051B12IDCKT
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4051B12IDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4051B12IDCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4051B12IDCKT
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL4051B12IDCKT-ND TL4051B12IDCKT TL4051B12IDCKT
Product Name Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
TC 50 ppm/C
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-2.5 Micropower Voltage Reference - LM385LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details