Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA TO-92-3
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3
IC VREF SHUNT ADJ 0.4% TO92-3
IC VREF SHUNT ADJ 0.4% TO92-3
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-10132-2-ND | TL1431QLPR | TL1431QLPR | TL1431QLPR |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Accuracy | 0.4000 % | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |