Manufacturer: MaxLinear, Inc.
Win Source Part Number: 734655-SPX431LM1-L
Packaging: Tube
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: SOT-89-3
Temperature Range - Operating: 0°C ~ 105°C
Maximum Output Voltage: 20V
Manufacturer Package: TO-243AA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.503V
IC VREF SHUNT ADJ 1% SOT89-3 Product overview: SPX431LM1-L from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX431LM1-L can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.503V 20VV ±1% 100mA SOT-89-3
IC VREF SHUNT ADJ 1% SOT89-3
IC VREF SHUNT ADJ 1% SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 734655-SPX431LM1-L | 693-SPX431LM1-L | SPX431LM1-L-ND | SPX431LM1-L | SPX431LM1-L |
| Product Name | PMIC - PMIC - Voltage Reference - SPX431LM1-L | SOT89 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT89; Other; TO-243AA | Other; Tube | Other; TO-243AA | Other; TO-243AA | |
| TC | 30 ppm/C | 30 ppm/C | 30 ppm/C | ||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |