Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
3-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-SOIC -40 to 125 Product overview: REF5030AIDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5030AIDR can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 3V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 3V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 3V V ±0.1% 10mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 027326-REF5030AIDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 3.2 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 1.2mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC VREF SERIES 0.1% 8SOIC
VOLTAGE REF, SERIES, 3V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.1%; Temperature Coefficient:8ppm/°C;
IC VREF SERIES 0.1% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5030AIDR | 693-REF5030AIDR | 296-37649-2-ND | 027326-REF5030AIDR | REF5030AIDR | 26AJ8878 | REF5030AIDR |
| Product Name | REF5030 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - REF5030AIDR | PMIC - Voltage Reference | Voltage Ref, Series, 3V, Soic-8; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC,VSSOP | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | SOIC | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) |
| VREF | 3 volts | 3 volts | 3 volts | ||||
| TC | 2.5 ppm/C | 8 ppm/C | 8 ppm/C | 8 ppm/C | |||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | |||
| Accuracy | 0.0500 % | 0.1000 % | 0.1000 % |