Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Reference SG3503DM-TR

Description
Win Source Part Number: 1250898-SG3503DM-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Military, MIL-STD-883 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 10ppm/°C Current - Output: 10 mA Voltage - Input: 4.5V ~ 40V Output Type: Fixed Reference Type: Series Current - Supply: 2mA Voltage - Output (Min/Fixed): 2.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG3503DM-TR Base Product Number: SG3503
Request a Quote Datasheet
Description
Win Source Part Number: 1250898-SG3503DM-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Military, MIL-STD-883 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 10ppm/°C Current - Output: 10 mA Voltage - Input: 4.5V ~ 40V Output Type: Fixed Reference Type: Series Current - Supply: 2mA Voltage - Output (Min/Fixed): 2.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG3503DM-TR Base Product Number: SG3503
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1250898-SG3503DM-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1250898-SG3503DM-TR
Integrated Circuits (ICs) - PMIC - Voltage Reference 1250898-SG3503DM-TR
Win Source Part Number: 1250898-SG3503DM-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Military, MIL-STD-883 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 10ppm/°C Current - Output: 10 mA Voltage - Input: 4.5V ~ 40V Output Type: Fixed Reference Type: Series Current - Supply: 2mA Voltage - Output (Min/Fixed): 2.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG3503DM-TR Base Product Number: SG3503

Win Source Part Number: 1250898-SG3503DM-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Military, MIL-STD-883
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 10ppm/°C
Current - Output: 10 mA
Voltage - Input: 4.5V ~ 40V
Output Type: Fixed
Reference Type: Series
Current - Supply: 2mA
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG3503DM-TR
Base Product Number: SG3503

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-SG3503DM-TR
Precision Voltage Reference IC 693-SG3503DM-TR
IC VREF SERIES 1% 8SOIC Product overview: SG3503DM-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SG3503DM-TR can be used for catalog matching and distributor lookup.

IC VREF SERIES 1% 8SOIC Product overview: SG3503DM-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SG3503DM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SG3503DM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SG3503DM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SG3503DM-TR
IC VREF SERIES 1% 8SOIC

IC VREF SERIES 1% 8SOIC

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
SG3503DM-TR
PMIC - Voltage Reference SG3503DM-TR
IC VREF SERIES 1% 8SOIC

IC VREF SERIES 1% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1250898-SG3503DM-TR 693-SG3503DM-TR SG3503DM-TR SG3503DM-TR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Reference Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
TC 10 ppm/C 10 ppm/C
IQ 2 mA 2 mA
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Type Series Series
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385M-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
Integrated Circuits (ICs) - PMIC - Voltage Reference - UPC1093T-2-E2-AZ - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed
View Details
2 suppliers