Texas Instruments TL4050B25-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference TL4050B25QDCKRQ1

Description
Automotive Catalog Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 125
Request a Quote
Description
Automotive Catalog Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL4050B25QDCKRQ1 is a precision micropower shunt voltage reference from Texas Instruments, designed for automotive applications. It is AEC-Q100 qualified, ensuring reliability in harsh environments with an operating temperature range of -40°C to +125°C. This device provides a fixed output voltage of 2.5V with tight output tolerances of 0.2% maximum and a low temperature coefficient of 50ppm/°C. The TL4050B25QDCKRQ1 features low output noise at 41OºV RMS typical and supports a wide operating current range from 60OºA to 15mA. It is stable with all capacitive loads and does not require an external output capacitor, making it suitable for various applications including data acquisition systems, power supplies, and automotive electronics. The product is available in a compact SC70 package, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The TL4050B25QDCKRQ1 is a precision micropower shunt voltage reference from Texas Instruments, designed for automotive applications. It is AEC-Q100 qualified, ensuring reliability in harsh environments with an operating temperature range of -40°C to +125°C. This device provides a fixed output voltage of 2.5V with tight output tolerances of 0.2% maximum and a low temperature coefficient of 50ppm/°C. The TL4050B25QDCKRQ1 features low output noise at 41OºV RMS typical and supports a wide operating current range from 60OºA to 15mA. It is stable with all capacitive loads and does not require an external output capacitor, making it suitable for various applications including data acquisition systems, power supplies, and automotive electronics. The product is available in a compact SC70 package, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
TL4050B25-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference - TL4050B25QDCKRQ1 - Texas Instruments
Dallas, TX, United States
TL4050B25-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference
TL4050B25QDCKRQ1
TL4050B25-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference TL4050B25QDCKRQ1
Automotive Catalog Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 125

Automotive Catalog Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 125

Buy Now Datasheet
 - TL4050B25QDCKRQ1 - Rochester Electronics
Newburyport, MA, United States
TL4050B25-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference

TL4050B25-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL4050B25QDCKRQ1 - 1268274-TL4050B25QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL4050B25QDCKRQ1
1268274-TL4050B25QDCKRQ1
PMIC - PMIC - Voltage Reference - TL4050B25QDCKRQ1 1268274-TL4050B25QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1268274-TL4050B25QDC KRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Family Name: TL4050 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): LM4040ESD-300GT3; LM4050CIM3-3.0; LM4050CEM3-3.0-T; Introduction Date: December 01, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268274-TL4050B25QDCKRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 41μVrms
Current - Cathode: 65μA
Family Name: TL4050
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): LM4040ESD-300GT3; LM4050CIM3-3.0; LM4050CEM3-3.0-T;
Introduction Date: December 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive Precision Voltage Reference IC
693-TL4050B25QDCKRQ1
Automotive Precision Voltage Reference IC 693-TL4050B25QDCKRQ1
2.5-V, 0.2%, 50-ppm/°C automotive precision micropower shunt voltage reference 5-SC70 -40 to 125 Product overview: TL4050B25QDCKRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B25QDCKRQ1 can be used for catalog matching and distributor lookup.

2.5-V, 0.2%, 50-ppm/°C automotive precision micropower shunt voltage reference 5-SC70 -40 to 125 Product overview: TL4050B25QDCKRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL4050B25QDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-25811-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-25811-2-ND
Voltage Reference 296-25811-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050B25QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050B25QDCKRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050B25QDCKRQ1
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site
PMIC - Voltage Reference - TL4050B25QDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050B25QDCKRQ1
PMIC - Voltage Reference TL4050B25QDCKRQ1
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL4050B25QDCKRQ1 TL4050B25QDCKRQ1 1268274-TL4050B25QDCKRQ1 693-TL4050B25QDCKRQ1 296-25811-2-ND TL4050B25QDCKRQ1 TL4050B25QDCKRQ1
Product Name TL4050B25-Q1 Automotive Catalog Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - TL4050B25QDCKRQ1 Automotive Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23 SC-70; Other; SOT-SC70-5 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-23-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM336B-2.5 Precision Voltage Reference - LM336BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDCKT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
LM385-1.2 Micropower Voltage Reference - LM385LPR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
Precision Voltage Reference IC - 693-LM385AYZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
4 suppliers