Semtech Corp. Voltage Reference SC431LC5SK-1TRT.P2

Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 100mA SOT-23-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 100mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - SC431LC5SK-1TRT.P2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SC431LC5SK-1TRT.P2-ND
Voltage Reference SC431LC5SK-1TRT.P2-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 100mA SOT-23-5

Buy Now Datasheet
SOT23 Precision Voltage Reference IC - 693-SC431LC5SK-1TRT.P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-SC431LC5SK-1TRT.P2
SOT23 Precision Voltage Reference IC 693-SC431LC5SK-1TRT.P2
IC VREF SHUNT ADJ 1% SOT23-5 Product overview: SC431LC5SK-1TRT.P2 from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LC5SK-1TRT. P2 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT23-5 Product overview: SC431LC5SK-1TRT.P2 from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LC5SK-1TRT.P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1250890-SC431LC5SK-1TRT.P2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1250890-SC431LC5SK-1TRT.P2
Integrated Circuits (ICs) - PMIC - Voltage Reference 1250890-SC431LC5SK-1TRT.P2
Win Source Part Number: 1250890-SC431LC5SK-1 TRT.P2 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±1% Current - Output: 100 mA Output Type: Adjustable Reference Type: Shunt Voltage - Output (Max): 16 V Voltage - Output (Min/Fixed): 1.24V Current - Cathode: 100 µA Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC431 Product Status: Obsolete

Win Source Part Number: 1250890-SC431LC5SK-1TRT.P2
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±1%
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 16 V
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 100 µA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC431
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SC431LC5SK-1TRT.P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SC431LC5SK-1TRT.P2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SC431LC5SK-1TRT.P2
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site
PMIC - Voltage Reference - SC431LC5SK-1TRT.P2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SC431LC5SK-1TRT.P2
PMIC - Voltage Reference SC431LC5SK-1TRT.P2
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet
Voltage Reference - SC431LC5SK-1TRT.P2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
SC431LC5SK-1TRT.P2
Voltage Reference SC431LC5SK-1TRT.P2
Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±1% 100 mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±1% 100 mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number SC431LC5SK-1TRT.P2-ND 693-SC431LC5SK-1TRT.P2 1250890-SC431LC5SK-1TRT.P2 SC431LC5SK-1TRT.P2 SC431LC5SK-1TRT.P2 SC431LC5SK-1TRT.P2
Product Name Voltage Reference SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Accuracy 1 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
 - LM236Z-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
PMIC - Voltage Reference - ADR06BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details