Win Source Part Number: 1250893-SC431LISK-2T
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 16 V
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 100 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC431
Product Status: Obsolete
Three Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO3, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: SC431LISK-2TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LISK-2TRT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±2% 100mA SOT-23-3
IC VREF SHUNT ADJ 2% SOT23-3
IC VREF SHUNT ADJ 2% SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1250893-SC431LISK-2TRT | 693-SC431LISK-2TRT | SC431LISK-2TRT-ND | SC431LISK-2TRT | SC431LISK-2TRT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Reference | 1.24V SOT-23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | SOT23; Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| Accuracy | 2 % |