The REF5025-HT is a low-noise, very low-drift, precision voltage reference designed for high-precision data acquisition systems, capable of sourcing and sinking up to ±7mA. It operates over a temperature range of -55°C to +210°C and is available in the XCEPT (KGD) package with a die size of 2.04mm × 1.676mm. The device features a maximum temperature drift of 5ppm/°C and output noise of 3μV/VP-P.
High Temperature Low Noise, Very Low Drift, Precision Voltage References 0-XCEPT -55 to 210
HIGH TEMPERATURE LOW NOISE, VERY
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5025SKGD2 | REF5025SKGD2 |
| Product Name | REF5025-HT High Temperature Low Noise, Very Low Drift, Precision Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; CFP,XCEPT | Other; Die |
| VREF | 2.5 volts | 2.5 volts |
| TC | 40 ppm/C | |
| IQ | 0.8000 mA | |
| Accuracy | 0.0500 % |