STMicroelectronics, Inc. Voltage Reference TL1431CDT

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-7664-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-7664-1-ND
Voltage Reference 497-7664-1-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 497-7664-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-7664-6-ND
Voltage Reference 497-7664-6-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 497-7664-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-7664-2-ND
Voltage Reference 497-7664-2-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL1431CDT - 032309-TL1431CDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL1431CDT
032309-TL1431CDT
PMIC - PMIC - Voltage Reference - TL1431CDT 032309-TL1431CDT
Manufacturer: STMicroelectronics Win Source Part Number: 032309-TL1431CDT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 90ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SO Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 032309-TL1431CDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 90ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SO
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL1431CDT
Precision Voltage Reference IC 693-TL1431CDT
Adjustable Voltage Reference Product overview: TL1431CDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CDT can be used for catalog matching and distributor lookup.

Adjustable Voltage Reference Product overview: TL1431CDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CDT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL1431CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL1431CDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL1431CDT
IC VREF SHUNT ADJ 0.4% 8SO

IC VREF SHUNT ADJ 0.4% 8SO

Supplier's Site
PMIC - Voltage Reference - TL1431CDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL1431CDT
PMIC - Voltage Reference TL1431CDT
IC VREF SHUNT ADJ 0.4% 8SO

IC VREF SHUNT ADJ 0.4% 8SO

Supplier's Site Datasheet
Volt Ref, Shunt, 2.5-36V, -20 To 70Deg C Rohs Compliant Stmicroelectronics - 69AH2998 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.5-36V, -20 To 70Deg C Rohs Compliant Stmicroelectronics
69AH2998
Volt Ref, Shunt, 2.5-36V, -20 To 70Deg C Rohs Compliant Stmicroelectronics 69AH2998
VOLT REF, SHUNT, 2.5-36V, -20 TO 70DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 2.5-36V, -20 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-7664-1-ND 032309-TL1431CDT 693-TL1431CDT TL1431CDT TL1431CDT 69AH2998
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - TL1431CDT Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Volt Ref, Shunt, 2.5-36V, -20 To 70Deg C Rohs Compliant Stmicroelectronics
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SO Other; SO Other; 8-SOIC (0.154\", 3.90mm Width)
TC 90 ppm/C 90 ppm/C
Accuracy 0.4000 %
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR06ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
LM136-2.5-N Voltage Reference Diode - LM136AH-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details