Texas Instruments High-Performance Analog Voltage Reference TL4050C41IDCKT

Description
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO5
Request a Quote Datasheet
Description
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TL4050C41IDCKT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO5

Supplier's Site Datasheet
Voltage Reference - 296-32351-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32351-2-ND
Voltage Reference 296-32351-2-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL4050C41IDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL4050C41IDCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL4050C41IDCKT
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site
PMIC - Voltage Reference - TL4050C41IDCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL4050C41IDCKT
PMIC - Voltage Reference TL4050C41IDCKT
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL4050C41IDCKT 296-32351-2-ND TL4050C41IDCKT TL4050C41IDCKT
Product Name Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; TSSOP5/6 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
Life Cycle Stage Obsolete Removed; Obsolete
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
TC 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR290GR - Lingto Electronic Limited
Specs
IQ 0.0150 mA
View Details
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM336-5.0 5.0V Reference Diode - LM336Z-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
10 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details