Shenzhen Shengyu Electronics Technology Limited Datasheets for Voltage Reference Chips
Voltage references are electronic circuits that produce a constant output voltage (reference) that is used to compare other voltages in a system.
Voltage Reference Chips: Learn more
| Product Name | Notes |
|---|---|
| IC VREF SERIES 0.05% SOT23-5 | |
| IC VREF SERIES 0.1% 8SOIC | |
| IC VREF SERIES 0.1% SOT23-5 | |
| IC VREF SERIES 0.2% SOT23-5 | |
| IC VREF SERIES 0.4% SOT23-5 | |
| IC VREF SERIES 0.5% SOT23-5 | |
| IC VREF SERIES 1% SOT23-5 | |
| IC VREF SERIES ADJ 0.2% SOT23-5 | |
| IC VREF SERIES ADJ 0.5% SOT23-5 | |
| IC VREF SERIES ADJ SOT23-5 | |
| IC VREF SHUNT 0.1% SOT23-3 | |
| IC VREF SHUNT 0.2% SOT23-3 | |
| IC VREF SHUNT 0.5% SOT23-3 | |
| IC VREF SHUNT ADJ 0.1% SOT23-3 | |
| IC VREF SHUNT ADJ 0.2% SOT23-3 | |
| IC VREF SHUNT ADJ 0.5% SOT23-3 | |
| Integrated Circuits (ICs) - Power Management ICs - Voltage References | |
| LM4128-Q1 SOT-23 PRECISION MICRO | |
| LM4130 - PRECISION MICROPOWER LO | |
| THREE TERMINAL VOLTAGE REFERENCE |
| << Prev | Next >> |