Precision Adjustable (Programmable) Shunt Reference 8-TSSOP 0 to 70
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8
Precision Adjustable (Programmable) Shunt Reference 8-TSSOP 0 to 70 Product overview: TL1431CPW from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431CPW can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1268047-TL1431CPW
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.4%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): TL431BCDMR2G; TL431ACPWG4; TL431BCDRE4;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: TL1431
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
IC VREF SHUNT ADJ 0.4% 8TSSOP
IC VREF SHUNT 36V 0.4% 8TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431CPW | TL1431CPW | 693-TL1431CPW | TL1431CPW-ND | 1268047-TL1431CPW | TL1431CPW | 815-TL1431CPW |
| Product Name | TL1431 Precision Adjustable (Programmable) Shunt Reference | TSSOP Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TL1431CPW | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | IC VREF SHUNT 36V 0.4% 8TSSOP | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | Shunt | |||
| Package Type | Other; SOIC,TO-92,TSSOP | Other; TSSOP8 | Other; TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | Other; 8-TSSOP | Other; 8-TSSOP (0.173\", 4.40mm Width) | Other; 8-TSSOP (0.173, 4.40mm Width) |
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 23 ppm/C | 23 ppm/C |