Texas Instruments TL1431M Precision Adjustable (Programmable) Shunt Reference TL1431MFKB

Description
Precision Adjustable (Programmable) Shunt Reference 20-LCCC -55 to 125
Request a Quote
Description
Precision Adjustable (Programmable) Shunt Reference 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL1431MFKB is a precision adjustable shunt reference from Texas Instruments, designed for applications requiring accurate voltage referencing. It features an initial voltage tolerance of 0.4% and a typical output impedance of 0.2 Ω, ensuring stable performance. The output voltage can be adjusted between approximately 2.5 V and 36 V using two external resistors, making it versatile for various applications. The device supports a sink current capability ranging from 1 mA to 100 mA and has a fast turn-on time of 500 ns. It is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for demanding environments. The TL1431MFKB can be utilized in applications such as adjustable voltage and current referencing, secondary side regulation in flyback switch-mode power supplies, and as a Zener diode replacement.

Datasheet Summary
Powered by GS/AI

The TL1431MFKB is a precision adjustable shunt reference from Texas Instruments, designed for applications requiring accurate voltage referencing. It features an initial voltage tolerance of 0.4% and a typical output impedance of 0.2 Ω, ensuring stable performance. The output voltage can be adjusted between approximately 2.5 V and 36 V using two external resistors, making it versatile for various applications. The device supports a sink current capability ranging from 1 mA to 100 mA and has a fast turn-on time of 500 ns. It is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for demanding environments. The TL1431MFKB can be utilized in applications such as adjustable voltage and current referencing, secondary side regulation in flyback switch-mode power supplies, and as a Zener diode replacement.

Suppliers

Company
Product
Description
Supplier Links
TL1431M Precision Adjustable (Programmable) Shunt Reference - TL1431MFKB - Texas Instruments
Dallas, TX, United States
TL1431M Precision Adjustable (Programmable) Shunt Reference
TL1431MFKB
TL1431M Precision Adjustable (Programmable) Shunt Reference TL1431MFKB
Precision Adjustable (Programmable) Shunt Reference 20-LCCC -55 to 125

Precision Adjustable (Programmable) Shunt Reference 20-LCCC -55 to 125

Buy Now Datasheet
Electronic Wholesale - TL1431MFKB - 1268051-TL1431MFKB - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TL1431MFKB
1268051-TL1431MFKB
Electronic Wholesale - TL1431MFKB 1268051-TL1431MFKB
Manufacturer: Texas Instruments Win Source Part Number: 1268051-TL1431MFKB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268051-TL1431MFKB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL1431MFKB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL1431MFKB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL1431MFKB
PRECISION ADJUSTABLE (PROGRAMMAB

PRECISION ADJUSTABLE (PROGRAMMAB

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL1431MFKB 1268051-TL1431MFKB TL1431MFKB
Product Name TL1431M Precision Adjustable (Programmable) Shunt Reference Electronic Wholesale - TL1431MFKB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; CDIP,LCCC Other; 20-CLCC
VREF 2.5 to 36 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM236-2.5 2.5-V Integrated Reference Circuit - LM236DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDR - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM385-2.5 Micropower Voltage Reference - LM385PWR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers