Semtech Corp. Voltage Reference SC431LISK.25TRT

Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.25% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.25% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - SC431LISK.25TRT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SC431LISK.25TRT-ND
Voltage Reference SC431LISK.25TRT-ND
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.25% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 16VV ±0.25% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
16V SOT23 Precision Voltage Reference IC
693-SC431LISK.25TRT
16V SOT23 Precision Voltage Reference IC 693-SC431LISK.25TRT
IC VREF SHUNT 16V 0.25% SOT23-3 Product overview: SC431LISK.25TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LISK.25TRT can be used for catalog matching and distributor lookup.

IC VREF SHUNT 16V 0.25% SOT23-3 Product overview: SC431LISK.25TRT from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 16V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431LISK.25TRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - SC431LISK.25TRT - 064226-SC431LISK.25TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SC431LISK.25TRT
064226-SC431LISK.25TRT
PMIC - PMIC - Voltage Reference - SC431LISK.25TRT 064226-SC431LISK.25TRT
Manufacturer: Semtech Corporation Win Source Part Number: 064226-SC431LISK.25T RT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.25% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 16V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064226-SC431LISK.25TRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.25%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SC431LISK.25TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SC431LISK.25TRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SC431LISK.25TRT
IC VREF SHUNT ADJ 0.25% SOT23-3

IC VREF SHUNT ADJ 0.25% SOT23-3

Supplier's Site
PMIC - Voltage Reference - SC431LISK.25TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SC431LISK.25TRT
PMIC - Voltage Reference SC431LISK.25TRT
IC VREF SHUNT ADJ 0.25% SOT23-3

IC VREF SHUNT ADJ 0.25% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number SC431LISK.25TRT-ND 693-SC431LISK.25TRT 064226-SC431LISK.25TRT SC431LISK.25TRT SC431LISK.25TRT
Product Name Voltage Reference 16V SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - SC431LISK.25TRT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Accuracy 0.2500 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR01BKS-REEL7 - Lingto Electronic Limited
Specs
Package Type SC-70
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385M/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details