IC VREF SHUNT ADJ 1% SOT23-3 Product overview: SPX432M-L from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX432M-L can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 80mA SOT-23-3
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1258473-SPX432M-L
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 80mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 0°C ~ 105°C
Maximum Output Voltage: 18V
Manufacturer Homepage: www.sipex.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V
IC VREF SHUNT ADJ 1% SOT23-3
IC VREF SHUNT ADJ 1% SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-SPX432M-L | 1016-1416-ND | 1258473-SPX432M-L | SPX432M-L | SPX432M-L |
| Product Name | SOT23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - SPX432M-L | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | |||
| Package Type | Other; Bulk | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C |