High Temperature Low Noise, Very Low Drift, Precision Voltage References 0-XCEPT -55 to 210
Series Voltage Reference IC Fixed 2.5V V ±0.9% 7mA 0-XCEPT
High Temperature Low Noise, Very Low Drift, Precision Voltage References 0-XCEPT -55 to 210 Product overview: REF5025SKGD1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5025SKGD1 can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.9% 0XCEPT
IC VREF SERIES 0.9% 0XCEPT
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5025SKGD1 | REF5025SKGD1-ND | 693-REF5025SKGD1 | REF5025SKGD1 | REF5025SKGD1 |
| Product Name | REF5025-HT High Temperature Low Noise, Very Low Drift, Precision Voltage References | Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; CFP,XCEPT | Other; Die | Other; DIE | Other; Die | |
| VREF | 2.5 volts | 2.5 volts | |||
| TC | 40 ppm/C | 40 ppm/C | |||
| IQ | 0.8000 mA | 1.5 mA | 1.5 mA | ||
| Accuracy | 0.0500 % | 0.9000 % |