The TL1431MFK is a precision programmable shunt reference in a 20-pin LCCC package measuring 8.89mm × 8.89mm, characterized for operation over the military temperature range of -55°C to 125°C. It offers an initial voltage tolerance of 0.4%, a typical output impedance of 0.2Ω, and supports sink currents from 1mA to 100mA with a fast turn-on time of 500ns. The output voltage is adjustable between approximately 2.5V and 36V using two external resistors.
Precision Adjustable (Programmable) Shunt Reference 20-LCCC -55 to 125
Precision adjustable (programmable) shunt reference for military temperature range 20-LCCC -55 to 125 Product overview: TL1431MFK from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL1431MFK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026027-TL1431MFK
Length: 8.89 mm
Thickness: 1.83 mm
Height: 2.03 mm
Reference Type: Adjustable
Number of Pins: 20
Output Voltage: 36 V
Width: 8.89 mm
Categories: PMIC - Voltage Reference
Max Input Voltage: 37 V
Alternative Parts (Cross-Reference): 5962-9962001Q2A; ZXRE252ASA-7;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Output Current: 100 mA
Max Output Voltage: 36 V
PRECISION ADJUSTABLE (PROGRAMMAB
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL1431MFK | 693-TL1431MFK | 1026027-TL1431MFK | TL1431MFK |
| Product Name | TL1431M Precision Adjustable (Programmable) Shunt Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TL1431MFK | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Adjustable | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | ||
| Package Type | Other; CDIP,LCCC | Other; 20-CLCC | ||
| VREF | 2.5 to 36 volts | 2.5 volts | ||
| TC | 23 ppm/C |