MaxLinear, Inc. Voltage Reference SPX432AM-L/TR

Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 80mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 80mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - SPX432AM-L/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
SPX432AM-L/TR-ND
Voltage Reference SPX432AM-L/TR-ND
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 80mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 80mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - SPX432AM-L/TR - 030786-SPX432AM-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SPX432AM-L/TR
030786-SPX432AM-L/TR
PMIC - PMIC - Voltage Reference - SPX432AM-L/TR 030786-SPX432AM-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 030786-SPX432AM-L/TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 80mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 030786-SPX432AM-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 80mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-SPX432AM-L/TR
SOT23 Precision Voltage Reference IC 693-SPX432AM-L/TR
IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: SPX432AM-L/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX432AM-L/TR can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: SPX432AM-L/TR from MaxLinear is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SPX432AM-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - SPX432AM-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
SPX432AM-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SPX432AM-L/TR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
PMIC - Voltage Reference - SPX432AM-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
SPX432AM-L/TR
PMIC - Voltage Reference SPX432AM-L/TR
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number SPX432AM-L/TR-ND 030786-SPX432AM-L/TR 693-SPX432AM-L/TR SPX432AM-L/TR SPX432AM-L/TR
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - SPX432AM-L/TR SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C 50 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Ultra Low Noise, Precision Voltage Reference - ISL21090BFB850Z-TK - Renesas Electronics Corporation
Specs
Package Type SOIC
VREF 5 volts
TC 7 ppm/C
View Details
8 suppliers